Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS40-00-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-G3-08 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 200mA Surface Mount SOT-23-3
Diode Schottky 40V 200mA Surface Mount SOT-23-3
Diode Schottky 40V 200mA Surface Mount SOT-23-3
Schottky Diodes & Rectifiers 40 Volt 200mA
DIODE SCHOTTKY 40V 200MA SOT23-3
DIODE SCHOTTKY 40V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-BAS40-00-G3-08 | 112-BAS40-00-G3-08DKR-ND | BAS40-00-G3-08 | BAS40-00-G3-08 | BAS40-00-G3-08 |
| Product Name | Schottky 0.2A 40V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | ||||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) |