Diode Schottky 30V 200mA Surface Mount MicroMELF
Diode Schottky 30V 200mA Surface Mount MicroMELF
Diode Schottky 30V 200mA Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 010899-BAS385-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2.3μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAS385
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Alternative Parts (Cross-Reference): BAS385-GS08; BAS385-GS18; BAS385-TR3;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 30 Volt 200mA 300mA IFSM Product overview: BAS385-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 300mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS385-TR can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 200MA MICROMELF
DIODE SCHOTT 30V 200MA MICROMELF
DIODE, SCHOTTKY, 0.2A; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAS385GITR-ND | 7003829 | 7003829P | 010899-BAS385-TR | 280-BAS385-TR | BAS385-TR | BAS385-TR | 61M4982 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAS385-TR | Schottky 200mA 300mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 0.2A; Diode Configuration Vishay |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||||
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | Micromelf | MicroMELF; MicroMELF | MicroMELF; MELF; MicroMELF | Tape and Reel | 2-SMD, No Lead | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |