Vishay Precision Group Varicap Diode, 1.5Pf, 50Na, Sod323, Full Reel; Capacitance Vishay BA782S-V-GS18

Description
VARICAP DIODE, 1.5PF, 50NA, SOD323, FULL REEL; Capacitance:1.25pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
VARICAP DIODE, 1.5PF, 50NA, SOD323, FULL REEL; Capacitance:1.25pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varicap Diode, 1.5Pf, 50Na, Sod323, Full Reel; Capacitance Vishay - 20H1632 - Newark, An Avnet Company
Chicago, IL, United States
Varicap Diode, 1.5Pf, 50Na, Sod323, Full Reel; Capacitance Vishay
20H1632
Varicap Diode, 1.5Pf, 50Na, Sod323, Full Reel; Capacitance Vishay 20H1632
VARICAP DIODE, 1.5PF, 50NA, SOD323, FULL REEL; Capacitance:1.25pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

VARICAP DIODE, 1.5PF, 50NA, SOD323, FULL REEL; Capacitance:1.25pF; Forward Current Max:100mA; Reverse Voltage:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 20H1632
Product Name Varicap Diode, 1.5Pf, 50Na, Sod323, Full Reel; Capacitance Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 34 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details