Vishay Precision Group Varicap Diode, 1.25Pf, 50Na Sod-123, Full Reel; Capacitance Cd Max @ Vr F Vishay BA782-V-GS08

Description
VARICAP DIODE, 1.25PF, 50NA SOD-123, FULL REEL; Capacitance Cd Max @ Vr F:1.25pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes
Description
VARICAP DIODE, 1.25PF, 50NA SOD-123, FULL REEL; Capacitance Cd Max @ Vr F:1.25pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varicap Diode, 1.25Pf, 50Na Sod-123, Full Reel; Capacitance Cd Max @ Vr F Vishay - 20H1629 - Newark, An Avnet Company
Chicago, IL, United States
Varicap Diode, 1.25Pf, 50Na Sod-123, Full Reel; Capacitance Cd Max @ Vr F Vishay
20H1629
Varicap Diode, 1.25Pf, 50Na Sod-123, Full Reel; Capacitance Cd Max @ Vr F Vishay 20H1629
VARICAP DIODE, 1.25PF, 50NA SOD-123, FULL REEL; Capacitance Cd Max @ Vr F:1.25pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes

VARICAP DIODE, 1.25PF, 50NA SOD-123, FULL REEL; Capacitance Cd Max @ Vr F:1.25pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:35V; Operating Temperature Max:125°C; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 20H1629
Product Name Varicap Diode, 1.25Pf, 50Na Sod-123, Full Reel; Capacitance Cd Max @ Vr F Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details
Bridge Rectifiers - CC1653-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details