Zener Diode, 4.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C4V7-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-AZ23C4V7-HE3-08
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±5% SOT-23-3
Zener Diodes 4.7 Volt 0.3W 5% CA AUTO
DIODE ZENER 4.7V 300MW SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 2086-AZ23C4V7-HE3-08 | AZ23C4V7-HE3-08GITR-ND | AZ23C4V7-HE3-08 | AZ23C4V7-HE3-08 |
| Product Name | 4.7V 0.3W Zener Diode | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | |||
| PD | 0.3000 milliwatts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Anode |