Vishay Intertechnology, Inc. 0.3W Zener Diode AZ23C30-V-GS08

Description
Zener Diodes 30 Volt 0.3W 5% CA Product overview: AZ23C30-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C30-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diodes 30 Volt 0.3W 5% CA Product overview: AZ23C30-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C30-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.3W Zener Diode - 295-AZ23C30-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3W Zener Diode
295-AZ23C30-V-GS08
0.3W Zener Diode 295-AZ23C30-V-GS08
Zener Diodes 30 Volt 0.3W 5% CA Product overview: AZ23C30-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C30-V-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 30 Volt 0.3W 5% CA Product overview: AZ23C30-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C30-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221843-AZ23C30-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221843-AZ23C30-V-GS08
Discrete Semiconductor Products 221843-AZ23C30-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 221843-AZ23C30-V-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Arrays Family Name: AZ23C30-V Alternative Parts (Cross-Reference): AZ23C30-V; AZ23C30-V-G-08; AZ23C30-V-G-18; AZ23C30-V-GS18; Introduction Date: March 09, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 221843-AZ23C30-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Arrays
Family Name: AZ23C30-V
Alternative Parts (Cross-Reference): AZ23C30-V; AZ23C30-V-G-08; AZ23C30-V-G-18; AZ23C30-V-GS18;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C30-V-GS08 221843-AZ23C30-V-GS08
Product Name 0.3W Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 30 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data