Vishay Precision Group Zener Diode Arrays AZ23C18-E3-08

Description
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 112-AZ23C18-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C18-E3-08TR-ND
Zener Diode Arrays 112-AZ23C18-E3-08TR-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C18-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C18-E3-08DKR-ND
Zener Diode Arrays 112-AZ23C18-E3-08DKR-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23C18-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23C18-E3-08CT-ND
Zener Diode Arrays 112-AZ23C18-E3-08CT-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 960485-AZ23C18-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
960485-AZ23C18-E3-08
Discrete Semiconductor Products - Diodes - Zener - Arrays 960485-AZ23C18-E3-08
Win Source Part Number: 960485-AZ23C18-E3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: AZ23 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 50 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZX84C24ET3; BZX84B18LT1; AZ23C16-HE3-08; DZ23C16-G3-08; MMBZ5243ELT1G; MMBZ5251BLT1; DZ23C15-E3-08; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-AZ23C18-E3-08CT, 112-AZ23C18-E3-08DKR ,AZ23C18-E3-08-ND,AZ 23C18-E3-08GITR-ND,A Z23C18-E3-08GICT,AZ2 3C18-E3-08GICT-ND,11 2-AZ23C18-E3-08TR,AZ 23C18-E3-08GITR Base Product Number: AZ23C18

Win Source Part Number: 960485-AZ23C18-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: AZ23
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX84C24ET3; BZX84B18LT1; AZ23C16-HE3-08; DZ23C16-G3-08; MMBZ5243ELT1G; MMBZ5251BLT1; DZ23C15-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-AZ23C18-E3-08CT,112-AZ23C18-E3-08DKR,AZ23C18-E3-08-ND,AZ23C18-E3-08GITR-ND,AZ23C18-E3-08GICT,AZ23C18-E3-08GICT-ND,112-AZ23C18-E3-08TR,AZ23C18-E3-08GITR
Base Product Number: AZ23C18

Buy Now Datasheet
18V 0.3W Zener Diode - 287-AZ23C18-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.3W Zener Diode
287-AZ23C18-E3-08
18V 0.3W Zener Diode 287-AZ23C18-E3-08
Zener Diode, 18V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C18-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23C18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23C18-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C18-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C18-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23C18-E3-08
DIODE ZENER 18V 300MW SOT23

DIODE ZENER 18V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 112-AZ23C18-E3-08TR-ND 960485-AZ23C18-E3-08 287-AZ23C18-E3-08 AZ23C18-E3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays 18V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Diode Type Zener; 1 Pair Common Anode
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details