Rochester Electronics Diodes, Rectifiers - Arrays - MBRP20035L MBRP20035L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883197-MBRP20035L Series: * Features: Diode Array Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883197-MBRP20035L Series: * Features: Diode Array Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRP20035L
883197-MBRP20035L
Diodes, Rectifiers - Arrays - MBRP20035L 883197-MBRP20035L
Manufacturer: ON Semiconductor Win Source Part Number: 883197-MBRP20035L Series: * Features: Diode Array Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 883197-MBRP20035L
Series: *
Features: Diode Array
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 883197-MBRP20035L
Product Name Diodes, Rectifiers - Arrays - MBRP20035L
Diode Type Schottky; Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
 - BAW56M,315 - Rochester Electronics
Specs
Package SOT883
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details