AY2 X440Y300VAC 47PF 10% U2J REE
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-AY2470K29U2JS6TL7TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |