Vishay Precision Group Capacitors - Ceramic Capacitors AY2222M35Y5US63L7

Description
Win Source Part Number: 1360538-AY2222M35Y5U S63L7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: AY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: AEC-Q200, X1, Y2 Applications: Safety, Automotive Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360538-AY2222M35Y5U S63L7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: AY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: AEC-Q200, X1, Y2 Applications: Safety, Automotive Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360538-AY2222M35Y5US63L7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360538-AY2222M35Y5US63L7
Capacitors - Ceramic Capacitors 1360538-AY2222M35Y5US63L7
Win Source Part Number: 1360538-AY2222M35Y5U S63L7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: AY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: AEC-Q200, X1, Y2 Applications: Safety, Automotive Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight

Win Source Part Number: 1360538-AY2222M35Y5US63L7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: AY2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: AEC-Q200, X1, Y2
Applications: Safety, Automotive
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8274577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8274577P
Single Layer Ceramic Capacitors 8274577P
Vishay AY2222M35Y5US63L7

Vishay AY2222M35Y5US63L7

Supplier's Site
Single Layer Ceramic Capacitors - 8274577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8274577
Single Layer Ceramic Capacitors 8274577
Vishay AY2222M35Y5US63L7

Vishay AY2222M35Y5US63L7

Supplier's Site
Single Layer Ceramic Capacitors - 1731255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731255
Single Layer Ceramic Capacitors 1731255
Vishay AY2222M35Y5US63L7

Vishay AY2222M35Y5US63L7

Supplier's Site
Ceramic Capacitors - BC2914-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2914-ND
Ceramic Capacitors BC2914-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, Ceramic, Product overview: AY2222M35Y5US63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2222M35Y5US63L7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: AY2222M35Y5US63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2222M35Y5US63L7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - AY2222M35Y5US63L7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AY2222M35Y5US63L7
Ceramic Capacitors AY2222M35Y5US63L7
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 2200Pf, X1 / Y2; Capacitance Vishay - 70AC7456 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X1 / Y2; Capacitance Vishay
70AC7456
Suppression Cap, 2200Pf, X1 / Y2; Capacitance Vishay 70AC7456
SUPPRESSION CAP, 2200PF, X1 / Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X1 / Y2; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360538-AY2222M35Y5US63L7 8274577P 8274577 BC2914-ND 60-AY2222M35Y5US63L7 AY2222M35Y5US63L7 70AC7456
Product Name Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitors Suppression Cap, 2200Pf, X1 / Y2; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Y5U Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 440 volts 440 volts 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1278-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
5 suppliers