Vishay Precision Group Single Layer Ceramic Capacitors AY2103M61Y5VS63L0

Description
Vishay AY2103M61Y5VS63L0
Request a Quote Datasheet
Description
Vishay AY2103M61Y5VS63L0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1837414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1837414
Single Layer Ceramic Capacitors 1837414
Vishay AY2103M61Y5VS63L0

Vishay AY2103M61Y5VS63L0

Supplier's Site
Single Layer Ceramic Capacitors - 1837383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1837383
Single Layer Ceramic Capacitors 1837383
Vishay AY2103M61Y5VS63L0

Vishay AY2103M61Y5VS63L0

Supplier's Site
Single Layer Ceramic Capacitors - 1837414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1837414P
Single Layer Ceramic Capacitors 1837414P
Vishay AY2103M61Y5VS63L0

Vishay AY2103M61Y5VS63L0

Supplier's Site
Ceramic Capacitors - BC5435-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5435-ND
Ceramic Capacitors BC5435-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Capacitors
AY2103M61Y5VS63L0
Safety Capacitors AY2103M61Y5VS63L0
Safety Capacitors 10nF 20% X1 440VAC Y2 300VAC Automotive

Safety Capacitors 10nF 20% X1 440VAC Y2 300VAC Automotive

Buy Now Datasheet
Ceramic Capacitors - AY2103M61Y5VS63L0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AY2103M61Y5VS63L0
Ceramic Capacitors AY2103M61Y5VS63L0
CAP CER 10000PF 440VAC Y5V RAD

CAP CER 10000PF 440VAC Y5V RAD

Supplier's Site Datasheet
Suppression Cap, 0.01Uf, Class X1/y2; Capacitance Vishay - 98AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, Class X1/y2; Capacitance Vishay
98AC0772
Suppression Cap, 0.01Uf, Class X1/y2; Capacitance Vishay 98AC0772
SUPPRESSION CAP, 0.01UF, CLASS X1/Y2; Capacitance:0.01µF; Product Range:AY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, CLASS X1/Y2; Capacitance:0.01µF; Product Range:AY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Disc Cap, 0.01Uf, X1/y2, 440/300Vac; Capacitance Vishay - 57AJ3466 - Newark, An Avnet Company
Chicago, IL, United States
Disc Cap, 0.01Uf, X1/y2, 440/300Vac; Capacitance Vishay
57AJ3466
Disc Cap, 0.01Uf, X1/y2, 440/300Vac; Capacitance Vishay 57AJ3466
DISC CAP, 0.01UF, X1/Y2, 440/300VAC; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DISC CAP, 0.01UF, X1/Y2, 440/300VAC; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1837414 1837414P BC5435-ND AY2103M61Y5VS63L0 AY2103M61Y5VS63L0 98AC0772 57AJ3466
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Safety Capacitors Ceramic Capacitors Suppression Cap, 0.01Uf, Class X1/y2; Capacitance Vishay Disc Cap, 0.01Uf, X1/y2, 440/300Vac; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details