Vishay Precision Group Single Layer Ceramic Capacitors AY2101K29Y5SS63L7

Description
Vishay AY2101K29Y5SS63L7
Request a Quote Datasheet
Description
Vishay AY2101K29Y5SS63L7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8274561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8274561
Single Layer Ceramic Capacitors 8274561
Vishay AY2101K29Y5SS63L7

Vishay AY2101K29Y5SS63L7

Supplier's Site
Single Layer Ceramic Capacitors - 1731250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731250
Single Layer Ceramic Capacitors 1731250
Vishay AY2101K29Y5SS63L7

Vishay AY2101K29Y5SS63L7

Supplier's Site
Singapore, Singapore
Through-Hole 0.0001uF Capacitor
60-AY2101K29Y5SS63L7
Through-Hole 0.0001uF Capacitor 60-AY2101K29Y5SS63L7
Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, Y5S, 22% TC, 0.0001uF, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: AY2101K29Y5SS63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2101K29Y5SS63L7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, Y5S, 22% TC, 0.0001uF, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: AY2101K29Y5SS63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2101K29Y5SS63L7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2908-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2908-ND
Ceramic Capacitors BC2908-ND
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Suppression Cap, 100Pf, X1 / Y2; Capacitance Vishay - 70AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1 / Y2; Capacitance Vishay
70AC7449
Suppression Cap, 100Pf, X1 / Y2; Capacitance Vishay 70AC7449
SUPPRESSION CAP, 100PF, X1 / Y2; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1 / Y2; Capacitance:100pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 440Vac, 10%, Y5S; Capacitance Vishay - 75X9325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 440Vac, 10%, Y5S; Capacitance Vishay
75X9325
Cap, 100Pf, 440Vac, 10%, Y5S; Capacitance Vishay 75X9325
CAP, 100PF, 440VAC, 10%, Y5S; Capacitance:100pF; Product Range:AY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 440VAC, 10%, Y5S; Capacitance:100pF; Product Range:AY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8274561 60-AY2101K29Y5SS63L7 BC2908-ND 70AC7449 75X9325
Product Name Single Layer Ceramic Capacitors Through-Hole 0.0001uF Capacitor Ceramic Capacitors Suppression Cap, 100Pf, X1 / Y2; Capacitance Vishay Cap, 100Pf, 440Vac, 10%, Y5S; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details