Vishay Intertechnology, Inc. Ceramic Capacitors AY2100K29U2JS6TL7

Description
AY2 X440Y300VAC 10PF 10% U2J REE
Request a Quote Datasheet
Description
AY2 X440Y300VAC 10PF 10% U2J REE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY2100K29U2JS6TL7TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY2100K29U2JS6TL7TR-ND
Ceramic Capacitors 56-AY2100K29U2JS6TL7TR-ND
AY2 X440Y300VAC 10PF 10% U2J REE

AY2 X440Y300VAC 10PF 10% U2J REE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-AY2100K29U2JS6TL7TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers