3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Safety Capacitors 3.3nF 20% X1 760VAC Y1 500VAC Automotive
SUPPRESSION CAP, 3300PF, CLASS X1/Y1; Capacitance:3300pF; Product Range:AY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP CER 3300PF 760VAC Y5U RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-AY1332M57Y5UC63L0-ND | AY1332M57Y5UC63L0 | 95AC5613 | AY1332M57Y5UC63L0 |
| Product Name | Ceramic Capacitors | Safety Capacitors | Suppression Cap, 3300Pf, Class X1/y1; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |