Vishay AY1152M41Y5UC63L0
Vishay AY1152M41Y5UC63L0
Vishay AY1152M41Y5UC63L0
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
SUPPRESSION CAP, 1500PF, CLASS X1/Y1; Capacitance:1500pF; Product Range:AY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP CER 1500PF 760VAC Y5U RADIAL
Safety Capacitors 1.5nF 20% X1 760VAC Y1 500VAC Automotive
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1837398 | 1837398P | 56-AY1152M41Y5UC63L0-ND | 95AC5611 | AY1152M41Y5UC63L0 | AY1152M41Y5UC63L0 |
| Product Name | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 1500Pf, Class X1/y1; Capacitance Vishay | Capacitors - Ceramic Capacitors | Safety Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive | Automotive | Automotive; Safety, Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |