Vishay Intertechnology, Inc. Attenuators ATC2525CT-2000JN-99TR

Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet
Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-2000JN-99TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-2000JN-99TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-2000JN-99TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - ATC2525CT-2000JN-99TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 30W 4-SMD, No Lead

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 30W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-2000JN-99TRDKR-ND ATC2525CT-2000JN-99TR
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details