Vishay Intertechnology, Inc. Attenuators ATC2525CT-1000JN-99TR

Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet
Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-1000JN-99TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-1000JN-99TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-1000JN-99TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - ATC2525CT-1000JN-99TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0 Hz ~ 2 GHz 30W 4-SMD, No Lead

RF Attenuators 0 Hz ~ 2 GHz 30W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-1000JN-99TR-ND ATC2525CT-1000JN-99TR
Product Name Attenuators Attenuators
Attenuation 9 to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5324D-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.1500 GHz
Package Type QFN36
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details