Vishay Intertechnology, Inc. Attenuators ATC2525CT-0600JN-94TR

Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet
Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-0600JN-94TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0600JN-94TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0600JN-94TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - ATC2525CT-0600JN-94TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 15W 4-SMD, No Lead

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 15W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-0600JN-94TRDKR-ND ATC2525CT-0600JN-94TR
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2650 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers
Attenuators - 3157-PAT-6+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, Flat Leads
View Details