Vishay Intertechnology, Inc. Attenuators ATC2010CT-0200JN-93TR

Description
DC-3GHZ 5W AL2O3 SURFACE MOUNT C
Request a Quote Datasheet
Description
DC-3GHZ 5W AL2O3 SURFACE MOUNT C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2010CT-0200JN-93TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 5W AL2O3 SURFACE MOUNT C

DC-3GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - 4353-ATC2010CT-0200JN-93TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 5W AL2O3 SURFACE MOUNT C

DC-3GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - 4353-ATC2010CT-0200JN-93TR-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 5W AL2O3 SURFACE MOUNT C

DC-3GHZ 5W AL2O3 SURFACE MOUNT C

Buy Now Datasheet
Attenuators - ATC2010CT-0200JN-93TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 3 GHz 5W 2010 (5025 Metric)

RF Attenuators 2dB 0 Hz ~ 3 GHz 5W 2010 (5025 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2010CT-0200JN-93TRCT-ND ATC2010CT-0200JN-93TR
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000 MHZ Attenuator - 852-VAT-3A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details