Vishay Intertechnology, Inc. Attenuators AT0904AS-0300JN-91TR

Description
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA
Request a Quote Datasheet
Description
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AT0904AS-0300JN-91TR-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - 4353-AT0904AS-0300JN-91TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - 4353-AT0904AS-0300JN-91TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

DC-18GHZ 0.1W AL2O3 CHIP ATTENUA

Buy Now Datasheet
Attenuators - AT0904AS-0300JN-91TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 3dB 0 Hz ~ 18 GHz 100mW 4-SMD, No Lead

RF Attenuators 3dB 0 Hz ~ 18 GHz 100mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-AT0904AS-0300JN-91TR-ND AT0904AS-0300JN-91TR
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3613TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details