Vishay Precision Group Res N/w, Precision, 4 Res, 10K/5K, Nsoic; Resistance R1 Vishay AORN2-1AT3

Description
RES N/W, PRECISION, 4 RES, 10K/5K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 10K/5K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 10K/5K, Nsoic; Resistance R1 Vishay - 49Y7409 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 10K/5K, Nsoic; Resistance R1 Vishay
49Y7409
Res N/w, Precision, 4 Res, 10K/5K, Nsoic; Resistance R1 Vishay 49Y7409
RES N/W, PRECISION, 4 RES, 10K/5K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 10K/5K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:5kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7409
Product Name Res N/w, Precision, 4 Res, 10K/5K, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details