Vishay Intertechnology, Inc. Resistor Networks, Arrays AORN1002AT5

Description
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-1149-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1149-2-ND
Resistor Networks, Arrays 764-1149-2-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - AORN1002AT5
793300-AORN1002AT5
Resistor Networks, Arrays - AORN1002AT5 793300-AORN1002AT5
Manufacturer: Vishay Thin Film Win Source Part Number: 793300-AORN1002AT5 Series: AORN Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Voltage Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Family Name: AORN Categories: Resistors Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Manufacturer Package: 8-SOIC Height - Seated (Maximum): 0.068" (1.73mm) Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Thin Film
Win Source Part Number: 793300-AORN1002AT5
Series: AORN
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Voltage Divider
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Family Name: AORN
Categories: Resistors
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
Manufacturer Package: 8-SOIC
Height - Seated (Maximum): 0.068" (1.73mm)
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
RES NETWORK 4 RES 10K OHM 8SOIC Product overview: AORN1002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1002AT5 can be used for catalog matching and distributor lookup.

RES NETWORK 4 RES 10K OHM 8SOIC Product overview: AORN1002AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1002AT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 764-1149-2-ND 793300-AORN1002AT5 50-AORN1002AT5
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - AORN1002AT5 Resistor
Configuration Chip Array Chip Array
Category / Application General Use Automotive Automotive AEC-Q200, Voltage Divider (TCR Matched)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC Surface Mount Technology (SMT / SMD) 8-SOIC (0.154", 3.90mm Width)
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers