Vishay Precision Group Res N/w, Precision, 4 Res, 10K/1K, Nsoic; Resistance R1 Vishay AORN10-1AT3

Description
RES N/W, PRECISION, 4 RES, 10K/1K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 10K/1K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 10K/1K, Nsoic; Resistance R1 Vishay - 49Y7404 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 10K/1K, Nsoic; Resistance R1 Vishay
49Y7404
Res N/w, Precision, 4 Res, 10K/1K, Nsoic; Resistance R1 Vishay 49Y7404
RES N/W, PRECISION, 4 RES, 10K/1K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 10K/1K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7404
Product Name Res N/w, Precision, 4 Res, 10K/1K, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
RNX High Precision Custom Network -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details