Vishay Intertechnology, Inc. RES 600 OHM 1% WW AXIAL ALSR10600R0FE12

Description
RES 600ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1% WW AXIAL - ALSR10600R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1% WW AXIAL
ALSR10600R0FE12
RES 600 OHM 1% WW AXIAL ALSR10600R0FE12
RES 600ohm 1% WW AXIAL

RES 600ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-600-ND
Through Hole Resistors ALSR10-600-ND
600 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10600R0FE12 ALSR10-600-ND
Product Name RES 600 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details