Vishay Intertechnology, Inc. RES 5.0 OHM 1% WW AXIAL ALSR105R000FE12

Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 1% WW AXIAL - ALSR105R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1% WW AXIAL
ALSR105R000FE12
RES 5.0 OHM 1% WW AXIAL ALSR105R000FE12
RES 5.0ohm 1% WW AXIAL

RES 5.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-5.0-ND
Through Hole Resistors ALSR10-5.0-ND
5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR105R000FE12 ALSR10-5.0-ND
Product Name RES 5.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details