Vishay Intertechnology, Inc. Through Hole Resistors ALSR105K000FE12

Description
5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-5.0K-ND
Through Hole Resistors ALSR10-5.0K-ND
5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.0K OHM 1% WW AXIAL - ALSR105K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 1% WW AXIAL
ALSR105K000FE12
RES 5.0K OHM 1% WW AXIAL ALSR105K000FE12
RES 5.0Kohm 1% WW AXIAL

RES 5.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-5.0K-ND ALSR105K000FE12
Product Name Through Hole Resistors RES 5.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers