Vishay Intertechnology, Inc. Through Hole Resistors ALSR104R000FE12

Description
4 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-4.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-4.0-ND
Through Hole Resistors ALSR10-4.0-ND
4 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.0 OHM 1% WW AXIAL - ALSR104R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 1% WW AXIAL
ALSR104R000FE12
RES 4.0 OHM 1% WW AXIAL ALSR104R000FE12
RES 4.0ohm 1% WW AXIAL

RES 4.0ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-4.0-ND ALSR104R000FE12
Product Name Through Hole Resistors RES 4.0 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3A91RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details