Vishay Intertechnology, Inc. Through Hole Resistors ALSR104K500FE12

Description
4.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-4.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-4.5K-ND
Through Hole Resistors ALSR10-4.5K-ND
4.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

4.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.5K OHM 1% WW AXIAL - ALSR104K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 1% WW AXIAL
ALSR104K500FE12
RES 4.5K OHM 1% WW AXIAL ALSR104K500FE12
RES 4.5Kohm 1% WW AXIAL

RES 4.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-4.5K-ND ALSR104K500FE12
Product Name Through Hole Resistors RES 4.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details