Vishay Intertechnology, Inc. RES 470 OHM 1% WW AXIAL ALSR10470R0FE12

Description
RES 470ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1% WW AXIAL - ALSR10470R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1% WW AXIAL
ALSR10470R0FE12
RES 470 OHM 1% WW AXIAL ALSR10470R0FE12
RES 470ohm 1% WW AXIAL

RES 470ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-470-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-470-ND
Through Hole Resistors ALSR10-470-ND
470 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10470R0FE12 ALSR10-470-ND
Product Name RES 470 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers