Vishay Intertechnology, Inc. Through Hole Resistors ALSR103K900FE12

Description
3.9 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-3.9K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-3.9K-ND
Through Hole Resistors ALSR10-3.9K-ND
3.9 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9K OHM 1% WW AXIAL - ALSR103K900FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1% WW AXIAL
ALSR103K900FE12
RES 3.9K OHM 1% WW AXIAL ALSR103K900FE12
RES 3.9Kohm 1% WW AXIAL

RES 3.9Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-3.9K-ND ALSR103K900FE12
Product Name Through Hole Resistors RES 3.9K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A360RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details