Vishay Intertechnology, Inc. RES 3.3K OHM 1% WW AXIAL ALSR103K300FE12

Description
RES 3.3Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1% WW AXIAL - ALSR103K300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1% WW AXIAL
ALSR103K300FE12
RES 3.3K OHM 1% WW AXIAL ALSR103K300FE12
RES 3.3Kohm 1% WW AXIAL

RES 3.3Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-3.3K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-3.3K-ND
Through Hole Resistors ALSR10-3.3K-ND
3.3 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR103K300FE12 ALSR10-3.3K-ND
Product Name RES 3.3K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers