Vishay Intertechnology, Inc. RES 350 OHM 1% WW AXIAL ALSR10350R0FE12

Description
RES 350ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1% WW AXIAL - ALSR10350R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1% WW AXIAL
ALSR10350R0FE12
RES 350 OHM 1% WW AXIAL ALSR10350R0FE12
RES 350ohm 1% WW AXIAL

RES 350ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-350-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-350-ND
Through Hole Resistors ALSR10-350-ND
350 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10350R0FE12 ALSR10-350-ND
Product Name RES 350 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details