Vishay Intertechnology, Inc. RES 25.0K OHM 1% WW AXIAL ALSR1025K00FE12

Description
RES 25.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.0K OHM 1% WW AXIAL - ALSR1025K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.0K OHM 1% WW AXIAL
ALSR1025K00FE12
RES 25.0K OHM 1% WW AXIAL ALSR1025K00FE12
RES 25.0Kohm 1% WW AXIAL

RES 25.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-25.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-25.0K-ND
Through Hole Resistors ALSR10-25.0K-ND
25 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1025K00FE12 ALSR10-25.0K-ND
Product Name RES 25.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C712RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details