Vishay Intertechnology, Inc. Through Hole Resistors ALSR10200R0FE12

Description
200 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-200-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-200-ND
Through Hole Resistors ALSR10-200-ND
200 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 1% WW AXIAL - ALSR10200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% WW AXIAL
ALSR10200R0FE12
RES 200 OHM 1% WW AXIAL ALSR10200R0FE12
RES 200ohm 1% WW AXIAL

RES 200ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-200-ND ALSR10200R0FE12
Product Name Through Hole Resistors RES 200 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details