Vishay Intertechnology, Inc. Through Hole Resistors ALSR101K800FE12

Description
1.8 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-1.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-1.8K-ND
Through Hole Resistors ALSR10-1.8K-ND
1.8 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 1% WW AXIAL - ALSR101K800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% WW AXIAL
ALSR101K800FE12
RES 1.8K OHM 1% WW AXIAL ALSR101K800FE12
RES 1.8Kohm 1% WW AXIAL

RES 1.8Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-1.8K-ND ALSR101K800FE12
Product Name Through Hole Resistors RES 1.8K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details