Vishay Intertechnology, Inc. RES 18.0K OHM 1% WW AXIAL ALSR1018K00FE12

Description
RES 18.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1% WW AXIAL - ALSR1018K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1% WW AXIAL
ALSR1018K00FE12
RES 18.0K OHM 1% WW AXIAL ALSR1018K00FE12
RES 18.0Kohm 1% WW AXIAL

RES 18.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-18.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-18.0K-ND
Through Hole Resistors ALSR10-18.0K-ND
18 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

18 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1018K00FE12 ALSR10-18.0K-ND
Product Name RES 18.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details