Vishay Intertechnology, Inc. Through Hole Resistors ALSR1015K00FE12

Description
15 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-15.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-15.0K-ND
Through Hole Resistors ALSR10-15.0K-ND
15 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

15 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.0K OHM 1% WW AXIAL - ALSR1015K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1% WW AXIAL
ALSR1015K00FE12
RES 15.0K OHM 1% WW AXIAL ALSR1015K00FE12
RES 15.0Kohm 1% WW AXIAL

RES 15.0Kohm 1% WW AXIAL

Supplier's Site
Resistor - 111206647 - Radwell International
Willingboro, NJ, United States
Resistor
111206647
Resistor 111206647
ALSR10 15K 1% E12 E3. FREE 2 YEAR RADWELL WARRANTY

ALSR10 15K 1% E12 E3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR10-15.0K-ND ALSR1015K00FE12 111206647
Product Name Through Hole Resistors RES 15.0K OHM 1% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details