Vishay Intertechnology, Inc. RES 13.5K OHM 1% WW AXIAL ALSR1013K50FE12

Description
RES 13.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5K OHM 1% WW AXIAL - ALSR1013K50FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1% WW AXIAL
ALSR1013K50FE12
RES 13.5K OHM 1% WW AXIAL ALSR1013K50FE12
RES 13.5Kohm 1% WW AXIAL

RES 13.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-13.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-13.5K-ND
Through Hole Resistors ALSR10-13.5K-ND
13.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

13.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1013K50FE12 ALSR10-13.5K-ND
Product Name RES 13.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers