Vishay Intertechnology, Inc. RES 120 OHM 1% WW AXIAL ALSR10120R0FE12

Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1% WW AXIAL - ALSR10120R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1% WW AXIAL
ALSR10120R0FE12
RES 120 OHM 1% WW AXIAL ALSR10120R0FE12
RES 120ohm 1% WW AXIAL

RES 120ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-120-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-120-ND
Through Hole Resistors ALSR10-120-ND
120 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10120R0FE12 ALSR10-120-ND
Product Name RES 120 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details