Vishay Intertechnology, Inc. Through Hole Resistors ALSR05R3000FE12

Description
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-.30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-.30-ND
Through Hole Resistors ALSR5F-.30-ND
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .30 OHM 1% WW AXIAL - ALSR05R3000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1% WW AXIAL
ALSR05R3000FE12
RES .30 OHM 1% WW AXIAL ALSR05R3000FE12
RES .30ohm 1% WW AXIAL

RES .30ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-.30-ND ALSR05R3000FE12
Product Name Through Hole Resistors RES .30 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details