Vishay Intertechnology, Inc. Through Hole Resistors ALSR058R000FE12NI

Description
RES 8 OHM 5W 1% AXIAL
Request a Quote Datasheet
Description
RES 8 OHM 5W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR-5-8.0-NI-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR-5-8.0-NI-ND
Through Hole Resistors ALSR-5-8.0-NI-ND
RES 8 OHM 5W 1% AXIAL

RES 8 OHM 5W 1% AXIAL

Buy Now Datasheet
RES 8.0 OHM 1% WW AXIAL - ALSR058R000FE12NI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.0 OHM 1% WW AXIAL
ALSR058R000FE12NI
RES 8.0 OHM 1% WW AXIAL ALSR058R000FE12NI
RES 8.0ohm 1% WW AXIAL

RES 8.0ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR-5-8.0-NI-ND ALSR058R000FE12NI
Product Name Through Hole Resistors RES 8.0 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details