Vishay Intertechnology, Inc. RES 8.2K OHM 1% WW AXIAL ALSR058K200FE12

Description
RES 8.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1% WW AXIAL - ALSR058K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1% WW AXIAL
ALSR058K200FE12
RES 8.2K OHM 1% WW AXIAL ALSR058K200FE12
RES 8.2Kohm 1% WW AXIAL

RES 8.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-8.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-8.2K-ND
Through Hole Resistors ALSR5F-8.2K-ND
8.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR058K200FE12 ALSR5F-8.2K-ND
Product Name RES 8.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661730 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers