Vishay Intertechnology, Inc. RES 8.0K OHM 1% WW AXIAL ALSR058K000FE12

Description
RES 8.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.0K OHM 1% WW AXIAL - ALSR058K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.0K OHM 1% WW AXIAL
ALSR058K000FE12
RES 8.0K OHM 1% WW AXIAL ALSR058K000FE12
RES 8.0Kohm 1% WW AXIAL

RES 8.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-8.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-8.0K-ND
Through Hole Resistors ALSR5F-8.0K-ND
8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR058K000FE12 ALSR5F-8.0K-ND
Product Name RES 8.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details