Vishay Intertechnology, Inc. Through Hole Resistors ALSR05820R0FE12

Description
820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-820-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-820-ND
Through Hole Resistors ALSR5F-820-ND
820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 820 OHM 1% WW AXIAL - ALSR05820R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1% WW AXIAL
ALSR05820R0FE12
RES 820 OHM 1% WW AXIAL ALSR05820R0FE12
RES 820ohm 1% WW AXIAL

RES 820ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-820-ND ALSR05820R0FE12
Product Name Through Hole Resistors RES 820 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers