Vishay Intertechnology, Inc. Through Hole Resistors ALSR057R500JE12

Description
7.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-7.5-ND
Through Hole Resistors ALSR5J-7.5-ND
7.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 5% WW AXIAL - ALSR057R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 5% WW AXIAL
ALSR057R500JE12
RES 7.5 OHM 5% WW AXIAL ALSR057R500JE12
RES 7.5ohm 5% WW AXIAL

RES 7.5ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-7.5-ND ALSR057R500JE12
Product Name Through Hole Resistors RES 7.5 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers