Vishay Intertechnology, Inc. RES 7.5K OHM 5% WW AXIAL ALSR057K500JE12

Description
RES 7.5Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 5% WW AXIAL - ALSR057K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5% WW AXIAL
ALSR057K500JE12
RES 7.5K OHM 5% WW AXIAL ALSR057K500JE12
RES 7.5Kohm 5% WW AXIAL

RES 7.5Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-7.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-7.5K-ND
Through Hole Resistors ALSR5J-7.5K-ND
7.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR057K500JE12 ALSR5J-7.5K-ND
Product Name RES 7.5K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details