Vishay Intertechnology, Inc. Through Hole Resistors ALSR05700R0FE12

Description
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-700-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-700-ND
Through Hole Resistors ALSR5F-700-ND
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 700 OHM 1% WW AXIAL - ALSR05700R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1% WW AXIAL
ALSR05700R0FE12
RES 700 OHM 1% WW AXIAL ALSR05700R0FE12
RES 700ohm 1% WW AXIAL

RES 700ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-700-ND ALSR05700R0FE12
Product Name Through Hole Resistors RES 700 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details