Vishay Intertechnology, Inc. Through Hole Resistors ALSR056K800FE12

Description
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-6.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-6.8K-ND
Through Hole Resistors ALSR5F-6.8K-ND
6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.8K OHM 1% WW AXIAL - ALSR056K800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1% WW AXIAL
ALSR056K800FE12
RES 6.8K OHM 1% WW AXIAL ALSR056K800FE12
RES 6.8Kohm 1% WW AXIAL

RES 6.8Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-6.8K-ND ALSR056K800FE12
Product Name Through Hole Resistors RES 6.8K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C1010KJL - 812455-C1010KJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers