Vishay Intertechnology, Inc. RES 5.0 OHM 1% WW AXIAL ALSR055R000FE12

Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 1% WW AXIAL - ALSR055R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1% WW AXIAL
ALSR055R000FE12
RES 5.0 OHM 1% WW AXIAL ALSR055R000FE12
RES 5.0ohm 1% WW AXIAL

RES 5.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-5.0-ND
Through Hole Resistors ALSR5F-5.0-ND
5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR055R000FE12 ALSR5F-5.0-ND
Product Name RES 5.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details