Vishay Intertechnology, Inc. Through Hole Resistors ALSR055K600FE12

Description
5.6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-5.6K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-5.6K-ND
Through Hole Resistors ALSR5F-5.6K-ND
5.6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.6K OHM 1% WW AXIAL - ALSR055K600FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1% WW AXIAL
ALSR055K600FE12
RES 5.6K OHM 1% WW AXIAL ALSR055K600FE12
RES 5.6Kohm 1% WW AXIAL

RES 5.6Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-5.6K-ND ALSR055K600FE12
Product Name Through Hole Resistors RES 5.6K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers